Threshold Voltage | 2.53V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 18V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 270ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 1.8mA |
Single supervisor with programmable UV threshold & reset-time delay | Texas Instruments |
Voltage Supervisor, 1.8Ma, 18V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL7702BID?
Additional datasheets, footprints and schematics for TL7702BID are listed on our Part Details page. You can also find images and similar parts to TL7702BID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7702BID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7702BID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7702BID fall under?
The TL7702BID is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7702BID when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7702BID you can contact the distributor directly for product support, shipping queries etc.
Is the TL7702BID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7702BID have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL7702BID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7702BID often in real-time on the comparison pages.
What if I can't find stock of TL7702BID?
You can fill out our help required form which you can use to request a quote for TL7702BID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.