Threshold Voltage | 2.53V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 18V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 270ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7702 |
IC Generic Number | 7702 |
IC Temperature Range | Commercial |
Logic Function Number | 7702 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Supply Current | 1.8mA |
Supply Voltage Range | 3.6V to 18V |
Single supervisor with programmable UV threshold & reset-time delay | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Supervisor Single Supply, Smd, 7702 | Newark Electronics |
SUPERVISOR SINGLE SUPPLY, SMD, 7702 | element14 |
Where can I find additional details, specifications and documents for a TL7702BCD?
Additional datasheets, footprints and schematics for TL7702BCD are listed on our Part Details page. You can also find images and similar parts to TL7702BCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7702BCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7702BCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7702BCD fall under?
The TL7702BCD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7702BCD when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7702BCD you can contact the distributor directly for product support, shipping queries etc.
Is the TL7702BCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7702BCD have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL7702BCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7702BCD often in real-time on the comparison pages.
What if I can't find stock of TL7702BCD?
You can fill out our help required form which you can use to request a quote for TL7702BCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.