Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Threshold Voltage | 2.58V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 18V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7702 |
IC Generic Number | 7702 |
Logic Function Number | 7702 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 16mA |
Supply Current | 1.8mA |
Supply Voltage Range | 3.5V to 18V |
Turn On Threshold Voltage | 2.53V |
Single-channel voltage supervisor with programmable UV threshold & reset-time delay | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Supervisor Single Supply, Smd, 7702 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL7702AID .?
Additional datasheets, footprints and schematics for TL7702AID . are listed on our Part Details page. You can also find images and similar parts to TL7702AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7702AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7702AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7702AID . fall under?
The TL7702AID . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7702AID . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7702AID . you can contact the distributor directly for product support, shipping queries etc.
Is the TL7702AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7702AID . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TL7702AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7702AID . often in real-time on the comparison pages.
What if I can't find stock of TL7702AID .?
You can fill out our help required form which you can use to request a quote for TL7702AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.