Threshold Voltage | 2.5V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 40V |
Reset Type | Active-Low |
Digital IC Case | TSSOP |
No. of Pins | 8Pins |
Delay Time | 10ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 600µA |
Voltage supervisor | Texas Instruments |
Voltage Supervisor, 600Ua, 40V, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL7700CPW?
Additional datasheets, footprints and schematics for TL7700CPW are listed on our Part Details page. You can also find images and similar parts to TL7700CPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7700CPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7700CPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7700CPW fall under?
The TL7700CPW is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7700CPW when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7700CPW you can contact the distributor directly for product support, shipping queries etc.
Is the TL7700CPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7700CPW have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TL7700CPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7700CPW often in real-time on the comparison pages.
What if I can't find stock of TL7700CPW?
You can fill out our help required form which you can use to request a quote for TL7700CPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.