| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Threshold Voltage | 2.5V |
|---|---|
| No. of Supervisors / Monitors | 1Monitors |
| Supply Voltage Min | 1.8V |
| Supply Voltage Max | 40V |
| Reset Type | Active-Low |
| Digital IC Case | SOP |
| No. of Pins | 8Pins |
| Delay Time | 10µs |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 600mA |
| IC, VOLTAGE SUPERVISOR, 40V, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a TL7700CPSR .?
Additional datasheets, footprints and schematics for TL7700CPSR . are listed on our Part Details page. You can also find images and similar parts to TL7700CPSR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7700CPSR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7700CPSR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7700CPSR . fall under?
The TL7700CPSR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7700CPSR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7700CPSR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL7700CPSR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7700CPSR . have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for TL7700CPSR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7700CPSR . often in real-time on the comparison pages.
What if I can't find stock of TL7700CPSR .?
You can fill out our help required form which you can use to request a quote for TL7700CPSR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.