| Status: | Unknown |
|---|---|
| Series: | 10V 150mA LDO Voltage Regulators |
| RoHS: | Unknown |
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 11V |
| Input Voltage Max | 26V |
| Fixed Output Voltage Nom. | 10V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Output Current | 150mA |
| Dropout Voltage Vdo | 600mV |
| LDO Regulator Case Style | TO-92 |
| No. of Pins | 3Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 125°C |
| Product Range | 10V 150mA LDO Voltage Regulators |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| No. of Outputs | 1Outputs |
| Output Voltage Nom. | 10V |
| IC, LDO VOLT REG, 10V, 150MA, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a TL750L10CLPR .?
Additional datasheets, footprints and schematics for TL750L10CLPR . are listed on our Part Details page. You can also find images and similar parts to TL750L10CLPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL750L10CLPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL750L10CLPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL750L10CLPR . fall under?
The TL750L10CLPR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL750L10CLPR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL750L10CLPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL750L10CLPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL750L10CLPR . have stock available?
Authorised distributors including Chip One Stop and element14 have stock available or on a lead time for TL750L10CLPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL750L10CLPR . often in real-time on the comparison pages.
What if I can't find stock of TL750L10CLPR .?
You can fill out our help required form which you can use to request a quote for TL750L10CLPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.