Status: | Unknown |
---|---|
Series: | 5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 600mV |
LDO Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 750 |
IC Generic Number | 750L05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 0.15A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 26V |
Supply Voltage Min | 6V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Fixed LDO |
Where can I find additional details, specifications and documents for a TL750L05CLPE3 .?
Additional datasheets, footprints and schematics for TL750L05CLPE3 . are listed on our Part Details page. You can also find images and similar parts to TL750L05CLPE3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL750L05CLPE3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL750L05CLPE3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL750L05CLPE3 . fall under?
The TL750L05CLPE3 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL750L05CLPE3 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL750L05CLPE3 . you can contact the distributor directly for product support, shipping queries etc.
Is the TL750L05CLPE3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL750L05CLPE3 . have stock available?
There is no stock from authorised distributors for TL750L05CLPE3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL750L05CLPE3 . often in real-time on the comparison pages.
What if I can't find stock of TL750L05CLPE3 .?
You can fill out our help required form which you can use to request a quote for TL750L05CLPE3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.