Status: | Unknown |
---|---|
Series: | 5V 450mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 42V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 450mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 450mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive 450-mA, off-battery (42-V), low-dropout voltage regulator with reverse voltage protection | Texas Instruments |
LDO VOLT REG, 0.45A, 5V, TO-252-3 | Farnell |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Volt Reg, 0.45A, 5V, To-252-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL720M05QKVURQ1 .?
Additional datasheets, footprints and schematics for TL720M05QKVURQ1 . are listed on our Part Details page. You can also find images and similar parts to TL720M05QKVURQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL720M05QKVURQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL720M05QKVURQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL720M05QKVURQ1 . fall under?
The TL720M05QKVURQ1 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL720M05QKVURQ1 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL720M05QKVURQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TL720M05QKVURQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL720M05QKVURQ1 . have stock available?
Authorised distributors including Texas Instruments, Farnell, element14, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TL720M05QKVURQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL720M05QKVURQ1 . often in real-time on the comparison pages.
What if I can't find stock of TL720M05QKVURQ1 .?
You can fill out our help required form which you can use to request a quote for TL720M05QKVURQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.