| Status: | Unknown |
|---|---|
| Series: | TL6340 Series |
| RoHS: | Compliant |
Prices starting from US$0.18
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.59
|
880
in stock
|
Buy Now |
|
TME
from US$0.28
|
628
in stock
|
Buy Now |
|
Future Electronics
from US$0.23
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.33
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.26
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.25
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.18
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL6340 Series |
|---|---|
| Actuator Orientation | Side Actuated |
| Switch Mounting | Surface Mount |
| Actuator Style | Rectangular Button |
| Actuating Force | 160gf |
| Contact Rating | 20mA at 12VDC |
| RoHS Compliant | Yes |
| Tactile Sw, Spst-No-Dm, 0.02A/12V, 160Gf | Newark Electronics |
| Microswitch TACT | TME |
| TL6340 Series SPST-NO Off-Mom 12 V 0.02 A SMT Right Angle Tactile Switch | Future Electronics |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 20 MA, 12V DC, SMD (SMT) TAB, IP67 | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRect Button, SMT, RAngle | Relay Specialties |
| N634000 | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL6340AF160Q?
Additional datasheets, footprints and schematics for TL6340AF160Q are listed on our Part Details page. You can also find images and similar parts to TL6340AF160Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL6340AF160Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL6340AF160Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL6340AF160Q fall under?
The TL6340AF160Q is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL6340AF160Q when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL6340AF160Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL6340AF160Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL6340AF160Q have stock available?
Authorised distributors including Newark Electronics, TME, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for TL6340AF160Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL6340AF160Q often in real-time on the comparison pages.
What if I can't find stock of TL6340AF160Q?
You can fill out our help required form which you can use to request a quote for TL6340AF160Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.