| Status: | Unknown |
|---|---|
| Series: | TL6275 Series |
| RoHS: | Compliant |
Prices starting from US$1.78
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$1.78
|
1,231
in stock
|
Buy Now |
|
TME
from US$2.76
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.66
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$2.92
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$3.30
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.80
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL6275 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Plunger for Cap |
| Actuating Force | 350gf |
| Contact Rating | 50mA at 12VDC |
| RoHS Compliant | Yes |
| Tactile Switch, 0.05A, 12Vdc, Th, 350Gf | Newark Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, PC PIN, TL6275 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, IlluminatedPlunger for Cap, Through Hole | Relay Specialties |
| TL6275AA2PQNR | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL6275AA2PQNR?
Additional datasheets, footprints and schematics for TL6275AA2PQNR are listed on our Part Details page. You can also find images and similar parts to TL6275AA2PQNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL6275AA2PQNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL6275AA2PQNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL6275AA2PQNR fall under?
The TL6275AA2PQNR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL6275AA2PQNR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL6275AA2PQNR you can contact the distributor directly for product support, shipping queries etc.
Is the TL6275AA2PQNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL6275AA2PQNR have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Electronics have stock available or on a lead time for TL6275AA2PQNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL6275AA2PQNR often in real-time on the comparison pages.
What if I can't find stock of TL6275AA2PQNR?
You can fill out our help required form which you can use to request a quote for TL6275AA2PQNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.