| Status: | Unknown |
|---|---|
| Series: | TL6215 Series |
| RoHS: | Unknown |
No distributors results available
| Product Range | TL6215 Series |
|---|---|
| Actuator Orientation | Side Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Round Button |
| Actuating Force | 200gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | IP67 |
Where can I find additional details, specifications and documents for a TL6215RF200BDT?
Additional datasheets, footprints and schematics for TL6215RF200BDT are listed on our Part Details page. You can also find images and similar parts to TL6215RF200BDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL6215RF200BDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL6215RF200BDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL6215RF200BDT fall under?
The TL6215RF200BDT is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL6215RF200BDT when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL6215RF200BDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL6215RF200BDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL6215RF200BDT have stock available?
There is no stock from authorised distributors for TL6215RF200BDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL6215RF200BDT often in real-time on the comparison pages.
What if I can't find stock of TL6215RF200BDT?
You can fill out our help required form which you can use to request a quote for TL6215RF200BDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.