| Status: | Unknown |
|---|---|
| Series: | TL6200 Series |
| RoHS: | Compliant |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$4.08
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$2.50
|
0
in stock
|
Buy Now |
|
TME
from US$2.88
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.98
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$3.23
|
0
in stock
|
Buy Now |
|
Farnell
from US$3.25
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.12
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL6200 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Surface Mount |
| Actuator Style | Round Button |
| Actuating Force | 300gf |
| Contact Rating | 50mA at 24VDC |
| IP Rating | IP67 |
| RoHS Compliant | Yes |
| Tactile Switch, 0.05A, 24Vdc, 300Gf, Smd | Newark Electronics |
| KSC Series Off-Mom SPST(NO) Top Actuated Surface Mount Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SW., SPST-NO, OFF-(ON), 50 MA, 24V DC, GULL WING, IP67, TL6200 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRound Button, Surface Mount | Relay Specialties |
| T060003 1 | Heilind Americas |
| TACTILE SWITCH, 0.05A, 24VDC, 300GF, SMD | Farnell |
Where can I find additional details, specifications and documents for a TL6200CBF300QG?
Additional datasheets, footprints and schematics for TL6200CBF300QG are listed on our Part Details page. You can also find images and similar parts to TL6200CBF300QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL6200CBF300QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL6200CBF300QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL6200CBF300QG fall under?
The TL6200CBF300QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL6200CBF300QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL6200CBF300QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL6200CBF300QG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL6200CBF300QG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TL6200CBF300QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL6200CBF300QG often in real-time on the comparison pages.
What if I can't find stock of TL6200CBF300QG?
You can fill out our help required form which you can use to request a quote for TL6200CBF300QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.