| Status: | Unknown |
|---|---|
| Series: | TL6200 Series |
| RoHS: | Compliant |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.99
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.96
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$3.65
|
0
in stock
|
Buy Now |
|
Farnell
from US$3.30
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.00
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL6200 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Round Button |
| Actuating Force | 300gf |
| Contact Rating | 50mA at 24VDC |
| IP Rating | IP67 |
| RoHS Compliant | Yes |
| Tactile Switch, 0.05A, 24Vdc, 300Gf, Tht | Newark Electronics |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 24V DC, PC PIN, IP67, TL6200 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRound Button, Through Hole | Relay Specialties |
| TL6200ABF300QP 6.4MM BLACK THRU-HOLE | Heilind Americas |
| TACT | Farnell |
Where can I find additional details, specifications and documents for a TL6200ABF300QP?
Additional datasheets, footprints and schematics for TL6200ABF300QP are listed on our Part Details page. You can also find images and similar parts to TL6200ABF300QP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL6200ABF300QP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL6200ABF300QP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL6200ABF300QP fall under?
The TL6200ABF300QP is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL6200ABF300QP when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL6200ABF300QP you can contact the distributor directly for product support, shipping queries etc.
Is the TL6200ABF300QP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL6200ABF300QP have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties, Heilind Americas and Farnell have stock available or on a lead time for TL6200ABF300QP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL6200ABF300QP often in real-time on the comparison pages.
What if I can't find stock of TL6200ABF300QP?
You can fill out our help required form which you can use to request a quote for TL6200ABF300QP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.