| Status: | Unknown |
|---|---|
| Series: | TL6120 Series |
| RoHS: | Unknown |
Prices starting from US$0.39
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.58
|
2,374
in stock
|
Buy Now |
|
Future Electronics
from US$0.42
|
2,100
in stock
|
Buy Now |
|
Newark Electronics
from US$0.60
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.44
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.54
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.55
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.39
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL6120 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 300gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| Microswitch TACT | TME |
| TL6120 Series SPST 3 N Round Button Gull Wing Surface Mount Tactile Switch | Future Electronics |
| Tactile Switch, 0.05A, 12Vdc, 300Gf, Smd | Newark Electronics |
| TACTILE SWITCH, TL6120, SPST-NO, OFF-(ON), R/A, TOP ACTUATED, 0.05A, 50VDC, PC | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Surface Mount | Relay Specialties |
| T351506 D351506 | Heilind Americas |
| TACTILE SWITCH, 0.05A, 12VDC, 300GF, SMD | Farnell |
Where can I find additional details, specifications and documents for a TL6120DF300QG?
Additional datasheets, footprints and schematics for TL6120DF300QG are listed on our Part Details page. You can also find images and similar parts to TL6120DF300QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL6120DF300QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL6120DF300QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL6120DF300QG fall under?
The TL6120DF300QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL6120DF300QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL6120DF300QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL6120DF300QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL6120DF300QG have stock available?
Authorised distributors including TME, Future Electronics, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for TL6120DF300QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL6120DF300QG often in real-time on the comparison pages.
What if I can't find stock of TL6120DF300QG?
You can fill out our help required form which you can use to request a quote for TL6120DF300QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.