| Status: | Unknown |
|---|---|
| Series: | TL6110 Series |
| RoHS: | Unknown |
Prices starting from US$0.59
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.76
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.62
|
0
in stock
|
Buy Now |
|
TME
from US$0.75
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.65
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.71
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.81
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.59
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL6110 Series |
|---|---|
| Actuator Orientation | Side Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Round Button |
| Actuating Force | 130gf |
| Contact Rating | 50mA at 50VDC |
| IP Rating | - |
| Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht | Newark Electronics |
| TL6110 Series SPST 1.3 N Round Button PC Sealed Thru-Hole Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, PC PIN, TL6110 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Through Hole,RAngle | Relay Specialties |
| T351001 | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL6110AF130QP?
Additional datasheets, footprints and schematics for TL6110AF130QP are listed on our Part Details page. You can also find images and similar parts to TL6110AF130QP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL6110AF130QP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL6110AF130QP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL6110AF130QP fall under?
The TL6110AF130QP is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL6110AF130QP when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL6110AF130QP you can contact the distributor directly for product support, shipping queries etc.
Is the TL6110AF130QP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL6110AF130QP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TL6110AF130QP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL6110AF130QP often in real-time on the comparison pages.
What if I can't find stock of TL6110AF130QP?
You can fill out our help required form which you can use to request a quote for TL6110AF130QP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.