Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 12MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | ± 2V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 16V |
Base Number | 5580 |
Gain Bandwidth | 12MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
Where can I find additional details, specifications and documents for a TL5580AID?
Additional datasheets, footprints and schematics for TL5580AID are listed on our Part Details page. You can also find images and similar parts to TL5580AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL5580AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL5580AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL5580AID fall under?
The TL5580AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL5580AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL5580AID you can contact the distributor directly for product support, shipping queries etc.
Is the TL5580AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL5580AID have stock available?
There is no stock from authorised distributors for TL5580AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL5580AID often in real-time on the comparison pages.
What if I can't find stock of TL5580AID?
You can fill out our help required form which you can use to request a quote for TL5580AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.