Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$2.58 |
4,100
|
Buy Now |
Input Voltage | 6V |
---|---|
Output Voltage | 50V |
Output Current | 20mA |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5001 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Power Dissipation Pd | 725mW |
Supply Voltage Range | 3.6V to 40V |
Termination Type | Surface Mount Device |
PWM Controller with wide input range, with ±5% tolerance on reference, operation –20°C to 85°C | Texas Instruments |
Where can I find additional details, specifications and documents for a TL5001QDG4?
Additional datasheets, footprints and schematics for TL5001QDG4 are listed on our Part Details page. You can also find images and similar parts to TL5001QDG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL5001QDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL5001QDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL5001QDG4 fall under?
The TL5001QDG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL5001QDG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL5001QDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TL5001QDG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL5001QDG4 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL5001QDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL5001QDG4 often in real-time on the comparison pages.
What if I can't find stock of TL5001QDG4?
You can fill out our help required form which you can use to request a quote for TL5001QDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.