Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Rating | Military |
---|---|
Switching Frequency(Min)(kHz) | 50 |
Vout(Max)(V) | 50 |
Package Group | CDIP|8 |
Duty cycle(Max)(%) | 100 |
Type | Controller |
Vin(Min)(V) | 3.6 |
Iq(Typ)(mA) | 1.1 |
Operating temperature range(C) | -55 to 125 |
Topology | Buck-Boost |
Vout(Min)(V) | 1 |
Vin(Max)(V) | 40 |
Iout(Max)(A) | 3 |
Switching Frequency(Max)(kHz) | 400 |
Where can I find additional details, specifications and documents for a TL5001M?
Additional datasheets, footprints and schematics for TL5001M are listed on our Part Details page. You can also find images and similar parts to TL5001M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL5001M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL5001M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL5001M fall under?
The TL5001M is listed under Semiconductors > Analog and Mixed-Signal > Power management > DC/DC switching regulators > Buck-boost & inverting > Buck-boost & inverting controllers (external switch).
Can I view similar or alternative parts?
You can view similar parts to TL5001M when available in the Buck-boost & inverting controllers (external switch) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL5001M you can contact the distributor directly for product support, shipping queries etc.
Is the TL5001M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL5001M have stock available?
There is no stock from authorised distributors for TL5001M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL5001M often in real-time on the comparison pages.
What if I can't find stock of TL5001M?
You can fill out our help required form which you can use to request a quote for TL5001M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.