TL5001AM Analog and Mixed-Signal by Texas Instruments

PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Rating Military
Switching Frequency(Max)(kHz) 500
Switching Frequency(Min)(kHz) 50
Vout(Max)(V) 50
Duty cycle(Max)(%) 100
Type Controller
Vin(Min)(V) 3.6
Iq(Typ)(mA) 1.4
Operating temperature range(C) -55 to 125
Topology Buck-Boost
Vout(Min)(V) 1
Vin(Max)(V) 40
Package Group CDIP|8,LCCC|20
Iout(Max)(A) 3


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL5001AM?

Additional datasheets, footprints and schematics for TL5001AM are listed on our Part Details page. You can also find images and similar parts to TL5001AM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL5001AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL5001AM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL5001AM fall under?

The TL5001AM is listed under Semiconductors > Analog and Mixed-Signal > Power management > DC/DC switching regulators > Buck-boost & inverting > Buck-boost & inverting controllers (external switch).

Can I view similar or alternative parts?

You can view similar parts to TL5001AM when available in the Buck-boost & inverting controllers (external switch) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL5001AM you can contact the distributor directly for product support, shipping queries etc.

Is the TL5001AM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL5001AM have stock available?

There is no stock from authorised distributors for TL5001AM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL5001AM often in real-time on the comparison pages.

What if I can't find stock of TL5001AM?

You can fill out our help required form which you can use to request a quote for TL5001AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay