Supply Voltage Min | 1.1V |
---|---|
Supply Voltage Max | 10V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Switching Frequency | - |
Topology | Boost (Step Up) |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 2.9V |
Base Number | 499 |
Operating Temperature Range | -20°C to +85°C |
Output Current | 100mA |
Output Current Max | 0.1A |
Output Voltage | 30V |
Primary Input Voltage | 32V |
Switch Output Current Isw Max | 500mA |
Termination Type | Through Hole |
Voltage Regulator Type | Step Up (Boost) |
IC: PMIC | Transfer Multisort Elektronik |
Pwr Sply Cont Ic Wr Roller 8-Dip | Newark Electronics |
Wide-Range Power-Supply Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TL499ACP..?
Additional datasheets, footprints and schematics for TL499ACP.. are listed on our Part Details page. You can also find images and similar parts to TL499ACP.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL499ACP.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL499ACP.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL499ACP.. fall under?
The TL499ACP.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL499ACP.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL499ACP.. you can contact the distributor directly for product support, shipping queries etc.
Is the TL499ACP.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL499ACP.. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL499ACP...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL499ACP.. often in real-time on the comparison pages.
What if I can't find stock of TL499ACP..?
You can fill out our help required form which you can use to request a quote for TL499ACP.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.