| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.29
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$1.39
|
6,995
in stock
|
Buy Now |
|
Newark Electronics
from US$2.64
|
550
in stock
|
Buy Now |
|
element14
from US$2.95
|
550
in stock
|
Buy Now |
|
TME
from US$1.83
|
66
in stock
|
Buy Now |
|
Chip One Stop
from US$2.53
|
15
in stock
|
Buy Now |
|
Buerklin
from US$1.29
|
0
in stock
|
Buy Now |
| Buy Now |
| Topology | Buck Boost Inverting |
|---|---|
| Input Voltage Min | 4.5V |
| Input Voltage Max | 12V |
| No. of Outputs | 1Outputs |
| DC / DC Converter IC Case | DIP |
| No. of Pins | 14Pins |
| Output Current | 500mA |
| Output Voltage Min | 6.5V |
| Output Voltage Max | 30V |
| Switching Frequency | - |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 0.004% |
| Adjustable Output Voltage Min | -25V |
| Base Number | 497 |
| IC Generic Number | 497 |
| IC Temperature Range | Commercial |
| Logic Function Number | 497 |
| Operating Temperature Min | 0°C |
| Operating Temperature Range | 0°C to +70°C |
| Output Current Max | 500mA |
| Output Voltage | 30V |
| Primary Input Voltage | 12V |
| Supply Voltage Min | 4.5V |
| Switch Output Current Isw Max | 500mA |
| Termination Type | Through Hole |
| Voltage Regulator Type | Step Down (Buck) |
| Ic, Step-Up/Step-Down/Invert Reg, 14-Dip | Newark Electronics |
| IC, STEP-UP/STEP-DOWN/INVERT REG, 14-DIP | element14 |
| PMIC | TME |
| I.C. TL497ACN | Buerklin |
Where can I find additional details, specifications and documents for a TL497ACN .?
Additional datasheets, footprints and schematics for TL497ACN . are listed on our Part Details page. You can also find images and similar parts to TL497ACN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL497ACN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL497ACN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL497ACN . fall under?
The TL497ACN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL497ACN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL497ACN . you can contact the distributor directly for product support, shipping queries etc.
Is the TL497ACN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL497ACN . have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, element14, TME and Chip One Stop have stock available or on a lead time for TL497ACN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL497ACN . often in real-time on the comparison pages.
What if I can't find stock of TL497ACN .?
You can fill out our help required form which you can use to request a quote for TL497ACN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.