Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
955
|
Buy Now | |
Micros | US$0.15 |
4,000
|
Buy Now | |
Newark Electronics | US$0.34 |
2,411
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
1,000
|
Buy Now | |
Chip One Stop | US$0.18 |
616
|
Buy Now | |
element14 | US$0.13 |
-
|
Buy Now | |
Texas Instruments | US$0.09 |
-
|
Buy Now | |
Farnell | US$0.13 |
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage Mode PWM Controller, 300kHz, Duty Cycle 45% max, -40÷85°C | Micros |
Pwm Controller, 300Khz, Soic-16 | Newark Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Voltage Mode PWM Cntrlr 40V 200mA 16-Pin | RS |
PWM CONTROLLER, 300KHZ, SOIC-16 | element14 |
40V, 0.2A 300KHz PWM controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TL494IDR .?
Additional datasheets, footprints and schematics for TL494IDR . are listed on our Part Details page. You can also find images and similar parts to TL494IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL494IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL494IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL494IDR . fall under?
The TL494IDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL494IDR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL494IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL494IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL494IDR . have stock available?
Authorised distributors including Micros, Newark Electronics, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for TL494IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL494IDR . often in real-time on the comparison pages.
What if I can't find stock of TL494IDR .?
You can fill out our help required form which you can use to request a quote for TL494IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.