Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 94 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Supply Voltage Range | 7V to 40V |
Termination Type | Surface Mount Device |
Ic, Pwm Controller, Smd, Soic16 | Newark Electronics |
40V, 0.2A 300KHz PWM controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TL494CNSR .?
Additional datasheets, footprints and schematics for TL494CNSR . are listed on our Part Details page. You can also find images and similar parts to TL494CNSR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL494CNSR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL494CNSR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL494CNSR . fall under?
The TL494CNSR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL494CNSR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL494CNSR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL494CNSR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL494CNSR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL494CNSR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL494CNSR . often in real-time on the comparison pages.
What if I can't find stock of TL494CNSR .?
You can fill out our help required form which you can use to request a quote for TL494CNSR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.