TL494CD Semiconductors - ICs by Texas Instruments

IC CONTROLLER PWM SMD SOIC16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The TL494 device incorporates all the functions required in the construction of a pulse-widthmodulation (PWM) control circuit on a single chip. Designed primarily for power-supply control, this device offers the flexibility to tailor the power-supply control circuitry to a specific application. The TL494 device contains two error amplifiers, an on-chip adjustable oscillator, a dead-time control (DTC) comparator, a pulse-steering control flip-flop, a 5-V, 5%-precision regulator, and output-control circuits. The error amplifiers exhibit a common-mode voltage range from –0.3 V to VCC – 2 V. The dead-time control comparator has a fixed offset that provides approximately 5% dead time. The on-chip oscillator can be bypassed by terminating RT to the reference output and providing a sawtooth input to CT, or it can drive the common circuits in synchronous multiple-rail power supplies. The uncommitted output transistors provide either common-emitter or emitter-follower output capability. The TL494 device provides for push-pull or singleended output operation, which can be selected through the output-control function. The architecture of this device prohibits the possibility of either output being pulsed twice during push-pull operation. The TL494C device is characterized for operation from 0°C to 70°C. The TL494I device is characterized for operation from –40°C to 85°C.
Distributor Stock
Logo for Texas Instruments Texas Instruments
7,113 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage -
Output Voltage 40V
Output Current 200mA
Supply Voltage Min 7V
Supply Voltage Max 40V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 300kHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Controller Type PWM
Operating Temperature Range 0°C to +70°C
Output Type Voltage
Supply Voltage Range 7V to 40V
Termination Type Surface Mount Device

Alternative Descriptions

40V, 0.2A 300KHz PWM controller | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Voltage Mode PWM Controller 40V 200mA 16-Pin SOIC | GreenChips
SMT TUBE | Component Electronics
IC, CONTROLLER, PWM, SMD, SOIC16 | Farnell
PWM-Reg 0,2A 7-40V 300kHz SO16 | Schukat Electronic
Ic, Controller, Pwm, Smd, Soic16 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL494CD?

Additional datasheets, footprints and schematics for TL494CD are listed on our Part Details page. You can also find images and similar parts to TL494CD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL494CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL494CD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL494CD fall under?

The TL494CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TL494CD when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL494CD you can contact the distributor directly for product support, shipping queries etc.

Is the TL494CD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL494CD have stock available?

Authorised distributors including Texas Instruments and Avnet America have stock available or on a lead time for TL494CD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL494CD often in real-time on the comparison pages.

What if I can't find stock of TL494CD?

You can fill out our help required form which you can use to request a quote for TL494CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay