Status: | Unknown |
---|---|
Series: | TL432 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL432 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Voltage Tolerance | 12mV |
Reference Volts | 2.495V |
Adjustable precision shunt regulator (reverse pinout) | Texas Instruments |
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL432BQDBZR?
Additional datasheets, footprints and schematics for TL432BQDBZR are listed on our Part Details page. You can also find images and similar parts to TL432BQDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL432BQDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL432BQDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL432BQDBZR fall under?
The TL432BQDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL432BQDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL432BQDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TL432BQDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL432BQDBZR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL432BQDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL432BQDBZR often in real-time on the comparison pages.
What if I can't find stock of TL432BQDBZR?
You can fill out our help required form which you can use to request a quote for TL432BQDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.