Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 431 |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 2.2% |
Reference Voltage Tolerance | 55mV |
Reference Volts | 2.495V |
Topology | Shunt Programmable |
Adjustable precision shunt regulator | Texas Instruments |
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431QPK?
Additional datasheets, footprints and schematics for TL431QPK are listed on our Part Details page. You can also find images and similar parts to TL431QPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431QPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431QPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431QPK fall under?
The TL431QPK is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431QPK when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431QPK you can contact the distributor directly for product support, shipping queries etc.
Is the TL431QPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431QPK have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431QPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431QPK often in real-time on the comparison pages.
What if I can't find stock of TL431QPK?
You can fill out our help required form which you can use to request a quote for TL431QPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.