Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
1,794
|
Buy Now | |
Future Electronics | US$0.18 |
90,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.09 |
9,239
|
Buy Now | |
Distrelec | US$0.30 |
2,495
|
Buy Now | |
Micros | US$0.09 |
2,300
|
Buy Now | |
element14 | US$0.28 |
1,799
|
Buy Now | |
Newark Electronics | US$0.26 |
1,789
|
Buy Now | |
Avnet Silica | - |
610,000
|
Buy Now | |
Avnet America | US$0.23 |
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 431 |
Input Voltage | 1.24V to 6V |
Input Voltage Max | 6V |
Input Voltage Min | 1.24V |
Operating Temperature Range | -40°C to +105°C |
Reference Volt Tolerance ±% | 2.2% |
Reference Voltage Tolerance | 55mV |
Reference Volts | 2.495V |
Termination Type | Surface Mount Device |
Topology | Shunt Programmable |
TL431 Series 2 % 2.495 V Programmable Voltage Reference - SOIC-8 | Future Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
ST Voltage Reference 2.5V 2% SO-8 | Distrelec |
Shunt Voltage Reference, 2.5÷36V, +/-2%, 34ppm/°C, -40÷85°C | Micros |
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8 | element14 |
Voltage Reference, Shunt - Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant: Yes |Stmicroelectronics TL431IDT | Newark Electronics |
Voltage Reference, Shunt - Adjustable, 2.44 V to 2.55 V, 8 Pins, SOIC | Avnet Silica |
Where can I find additional details, specifications and documents for a TL431IDT?
Additional datasheets, footprints and schematics for TL431IDT are listed on our Part Details page. You can also find images and similar parts to TL431IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431IDT fall under?
The TL431IDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431IDT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL431IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431IDT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, Micros and element14 have stock available or on a lead time for TL431IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431IDT often in real-time on the comparison pages.
What if I can't find stock of TL431IDT?
You can fill out our help required form which you can use to request a quote for TL431IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.