Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable precision shunt regulator | Texas Instruments |
V-Ref Adjustable, TL431IDBZT | RS |
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431IDBZT .?
Additional datasheets, footprints and schematics for TL431IDBZT . are listed on our Part Details page. You can also find images and similar parts to TL431IDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431IDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431IDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431IDBZT . fall under?
The TL431IDBZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431IDBZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431IDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431IDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431IDBZT . have stock available?
Authorised distributors including Texas Instruments, RS, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for TL431IDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431IDBZT . often in real-time on the comparison pages.
What if I can't find stock of TL431IDBZT .?
You can fill out our help required form which you can use to request a quote for TL431IDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.