Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,440
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Reference Volts | 36V |
IC: voltage reference source | Transfer Multisort Elektronik |
TL431 Series Adjustable 2.5 to 36 V â–’2 % Shunt Voltage Reference - TO-92 | Future Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R | Avnet Silica |
Voltage Reference, Shunt - Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant: Yes |Stmicroelectronics TL431CZT | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5-36V, TO-92-3 | element14 |
VOLT REFERENCE, SHUNT - ADJ, 0 TO 70DEGC | Farnell |
Where can I find additional details, specifications and documents for a TL431CZT?
Additional datasheets, footprints and schematics for TL431CZT are listed on our Part Details page. You can also find images and similar parts to TL431CZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CZT fall under?
The TL431CZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431CZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CZT you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431CZT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for TL431CZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CZT often in real-time on the comparison pages.
What if I can't find stock of TL431CZT?
You can fill out our help required form which you can use to request a quote for TL431CZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.