Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Compliant |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Voltage Reference Case Style | DIP |
RoHS Compliant | Yes |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 2.495V-36V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431CP?
Additional datasheets, footprints and schematics for TL431CP are listed on our Part Details page. You can also find images and similar parts to TL431CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CP fall under?
The TL431CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431CP when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CP you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL431CP have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CP often in real-time on the comparison pages.
What if I can't find stock of TL431CP?
You can fill out our help required form which you can use to request a quote for TL431CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.