| Status: | Unknown |
|---|---|
| Series: | TL431 |
| RoHS: | Compliant |
Prices starting from US$0.27
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.27
|
3,249
in stock
|
Buy Now |
|
RS
from US$0.47
|
1,975
in stock
|
Buy Now |
|
TME
from US$0.35
|
1,751
in stock
|
Buy Now |
|
Chip One Stop
from US$0.70
|
379
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.45
|
275
in stock
|
Buy Now |
|
CoreStaff
from US$0.48
|
187
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
250
in stock
|
Buy Now |
|
Newark Electronics
from US$1.09
|
0
in stock
|
Buy Now |
|
element14
from US$0.39
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.42
|
0
in stock
|
Buy Now |
|
Avnet America
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Programmable Output Voltage to 36 V |
| Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
| Low Dynamic Output Impedance, 0.22 W Typical |
| Sink Current Capability of 1.0 mA to 100 mA |
| Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
| Temperature Compensated for Operation over Full Rated Operating Temperature Range |
| Low Output Noise Voltage |
| Pb-Free Packages are Available |
| Compliance |
|---|
| Status: | Unknown |
|---|---|
| Series: | TL431 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Shunt - Adjustable |
|---|---|
| Product Range | TL431 Series |
| Reference Voltage | 2.495V to 36V |
| Initial Accuracy | 2% |
| Temperature Coefficient | - |
| Voltage Reference Case Style | TO-92 |
| No. of Pins | 3Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Base Number | 431 |
| Cathode Current Ik Max | 100mA |
| IC Generic Number | 431 |
| IC Temperature Range | Commercial |
| Input Voltage | 2.495V to 36V |
| Input Voltage Max | 36V |
| Input Voltage Min | 2.495V |
| Operating Temperature Range | 0°C to +70°C |
| Operating Voltage Tolerance + | 2% |
| Output Current Max | 100mA |
| Output Voltage Min | 2.5V |
| Reference Volt Tolerance ±% | 2% |
| Reference Voltage Tolerance | 55mV |
| Reference Volts | 36V |
| Temperature Coeff Over Temp Range | 6mV |
| Termination Type | Through Hole |
| Topology | Shunt Adjustable |
| Voltage Regulator Type | Positive Adjustable |
| TL431CLP, Volt References | RS |
| IC: voltage reference source | TME |
| Texas Instruments TL431CLP Precision Regulator | Rapid Electronics |
| Voltage Ref, Shunt, 2.495V-36V, To-226Aa | Newark Electronics |
| VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Where can I find additional details, specifications and documents for a TL431CLP?
Additional datasheets, footprints and schematics for TL431CLP are listed on our Part Details page. You can also find images and similar parts to TL431CLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CLP fall under?
The TL431CLP is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431CLP when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CLP you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CLP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431CLP have stock available?
Authorised distributors including Rochester Electronics, RS, TME, Chip One Stop and Rapid Electronics have stock available or on a lead time for TL431CLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CLP often in real-time on the comparison pages.
What if I can't find stock of TL431CLP?
You can fill out our help required form which you can use to request a quote for TL431CLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.