TL431CL3T Power Management ICs - PMIC by STMicroelectronics

VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
515 units
Buy Now
Logo for Future Electronics Future Electronics
-
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

IC: voltage reference source | Transfer Multisort Elektronik
TL431 Series Adjustable 2.5 to 36 V ▒2 % Shunt Voltage Reference - SOT-23 | Future Electronics
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R | Avnet America
Power Management Rohs Compliant: Yes |Stmicroelectronics TL431CL3T. | Newark Electronics
Prog Voltage Ref 2.5 to 36V .22 Ohm | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL431CL3T?

Additional datasheets, footprints and schematics for TL431CL3T are listed on our Part Details page. You can also find images and similar parts to TL431CL3T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL431CL3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CL3T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL431CL3T fall under?

The TL431CL3T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.

Can I view similar or alternative parts?

You can view similar parts to TL431CL3T when available in the Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CL3T you can contact the distributor directly for product support, shipping queries etc.

Is the TL431CL3T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TL431CL3T have stock available?

Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, Avnet Europe and Newark Electronics have stock available or on a lead time for TL431CL3T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL431CL3T often in real-time on the comparison pages.

What if I can't find stock of TL431CL3T?

You can fill out our help required form which you can use to request a quote for TL431CL3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay