TL431CDG4 . Part Information
Details for TL431CDG4 . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads

Part Specifications
Voltage Reference Type | Shunt - Adjustable |
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
IC Temperature Range | Commercial |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 2% |
Reference Voltage Tolerance | 55mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 6mV |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Voltage Regulator Type | Adjustable Precision Shunt |
Viewing Distributors for TL431CDG4 .
Loading...
Loading Results for TL431CDG4 .