Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,949
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
27,000
in stock
|
Buy Now | |
Micros
from US$0.08
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,949
in stock
|
Buy Now | |
element14
from US$0.09
|
1,949
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt |
---|---|
Initial Accuracy | 2% |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
TL431 Series 36 V 100 mA Adjustable Precision Shunt Regulator - SOT-23 | Future Electronics |
Voltage Reference, Precision, Shunt - Adjustable, Aec-Q100 Tl431 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant: Yes |Nexperia TL431CDBZR,215 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3 | element14 |
Voltage Reference, Shunt - Adjustable, 2.44 V to 2.55 V, 3 Pins, SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a TL431CDBZR 215.?
Additional datasheets, footprints and schematics for TL431CDBZR 215. are listed on our Part Details page. You can also find images and similar parts to TL431CDBZR 215. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CDBZR 215. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CDBZR 215. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CDBZR 215. fall under?
The TL431CDBZR 215. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431CDBZR 215. when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CDBZR 215. you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CDBZR 215. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL431CDBZR 215. have stock available?
Authorised distributors including Future Electronics, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431CDBZR 215..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CDBZR 215. often in real-time on the comparison pages.
What if I can't find stock of TL431CDBZR 215.?
You can fill out our help required form which you can use to request a quote for TL431CDBZR 215. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.