TL431CD . Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.495V-36V SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
4,271 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,290 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
98 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range -
Reference Voltage 2.495V to 36V
Initial Accuracy 2%
Temperature Coefficient -
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC: voltage reference source | Transfer Multisort Elektronik
Adjustable precision shunt regulator | Texas Instruments
U-Shunt-Reg 2,495-36V +-2% SO8 | Schukat Electronic
IC-431 VREF SHUNT ADJ 2.2% 8SOIC | Elfaro
SMT TUBE | Component Electronics
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC Tube | Avnet America
V-Ref Adjustable 2.495V to 36V 100mA 8 PIN SOIC | Holdelec
IC PROG SHUNT V-REF 2.495V 2% 8-SOIC | Component Sense
Voltage Ref, Shunt, 2.495V-36V, Soic-8 | Newark Electronics
Adj Shunt | Mouser Electronics

Featured content from Future

TL431CD Semiconductors - ICs by STMicroelectronics

IC, PROG SHUNT V-REF, 2.495V, 2%, 8-SOIC
Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Topology Shunt, Programmable
Reference Voltage 2.495V
Temperature Coefficient ± 100ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8
Operating Temperature Range 0°C to +70°C
RoHS Compliant Yes

Alternative Descriptions

IC VREF SHUNT 36V 2.2% 8SOIC | Rotakorn Electronics
TL431CD ST | Elfaro
IC V-REF ADJ 2.495V TO 36V 100MA 8-PIN SOIC | Dan-Mar Components
TL431CD STM ROHS | Holdelec
Ic, Prog Shunt V-Ref, 2.495V, 2%, 8-Soic | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL431CD .?

Additional datasheets, footprints and schematics for TL431CD . are listed on our Part Details page. You can also find images and similar parts to TL431CD . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL431CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL431CD . fall under?

The TL431CD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TL431CD . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CD . you can contact the distributor directly for product support, shipping queries etc.

Is the TL431CD . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL431CD . have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics, Rapid Electronics, Avnet America and Mouser Electronics have stock available or on a lead time for TL431CD ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL431CD . often in real-time on the comparison pages.

What if I can't find stock of TL431CD .?

You can fill out our help required form which you can use to request a quote for TL431CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay