Status: | Unknown |
---|---|
Series: | TL431B |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
VOLTAGE REFERENCES | Farnell |
Where can I find additional details, specifications and documents for a TL431BVDG?
Additional datasheets, footprints and schematics for TL431BVDG are listed on our Part Details page. You can also find images and similar parts to TL431BVDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BVDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BVDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BVDG fall under?
The TL431BVDG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431BVDG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BVDG you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BVDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431BVDG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TL431BVDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BVDG often in real-time on the comparison pages.
What if I can't find stock of TL431BVDG?
You can fill out our help required form which you can use to request a quote for TL431BVDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.