Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3 | Newark Electronics |
Adjustable Precision Shunt Regulator | Mouser Electronics |
Adjustable precision shunt regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TL431BQDBZT .?
Additional datasheets, footprints and schematics for TL431BQDBZT . are listed on our Part Details page. You can also find images and similar parts to TL431BQDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BQDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BQDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BQDBZT . fall under?
The TL431BQDBZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431BQDBZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BQDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BQDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431BQDBZT . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TL431BQDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BQDBZT . often in real-time on the comparison pages.
What if I can't find stock of TL431BQDBZT .?
You can fill out our help required form which you can use to request a quote for TL431BQDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.