Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonVoltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 0.5% |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 12mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 14mV |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Voltage Regulator Type | Adjustable Precision Shunt Regulator |
Where can I find additional details, specifications and documents for a TL431BIPKG3 .?
Additional datasheets, footprints and schematics for TL431BIPKG3 . are listed on our Part Details page. You can also find images and similar parts to TL431BIPKG3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BIPKG3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BIPKG3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BIPKG3 . fall under?
The TL431BIPKG3 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431BIPKG3 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BIPKG3 . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BIPKG3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431BIPKG3 . have stock available?
There is no stock from authorised distributors for TL431BIPKG3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BIPKG3 . often in real-time on the comparison pages.
What if I can't find stock of TL431BIPKG3 .?
You can fill out our help required form which you can use to request a quote for TL431BIPKG3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.