Status: | Unknown |
---|---|
Series: | TL431B |
RoHS: | Compliant |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8 | Farnell |
TL431BCDG, ANA 2.5V PROG SHUNT REF | RS |
Voltage Ref, Shunt, 2.495V-36V, Soic-8 |Onsemi TL431BCDG | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431BCDG?
Additional datasheets, footprints and schematics for TL431BCDG are listed on our Part Details page. You can also find images and similar parts to TL431BCDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BCDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BCDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BCDG fall under?
The TL431BCDG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431BCDG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BCDG you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BCDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431BCDG have stock available?
Authorised distributors including Farnell, RS and Newark Electronics have stock available or on a lead time for TL431BCDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BCDG often in real-time on the comparison pages.
What if I can't find stock of TL431BCDG?
You can fill out our help required form which you can use to request a quote for TL431BCDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.