| Status: | Unknown |
|---|---|
| Series: | TL431 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Shunt - Adjustable |
|---|---|
| Product Range | TL431 Series |
| Reference Voltage | 2.495V to 36V |
| Initial Accuracy | 0.5% |
| Temperature Coefficient | - |
| Voltage Reference Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy | 0.5 |
| Accuracy % | 0.5% |
| Base Number | 431 |
| Cathode Current Ik Max | 100mA |
| IC Generic Number | 431 |
| IC Temperature Range | Commercial |
| Input Voltage | 2.495V to 36V |
| Input Voltage Max | 36V |
| Input Voltage Min | 2.495V |
| Logic Function Number | 431 |
| Operating Temperature Range | 0°C to +70°C |
| Operating Voltage Tolerance + | 0.5% |
| Output Current Max | 100mA |
| Output Voltage Max | 36V |
| Output Voltage Min | 2.5V |
| Reference Volt Tolerance ±% | 0.5% |
| Reference Voltage Tolerance | 12mV |
| Reference Volts | 2.495V |
| Temperature Coeff Over Temp Range | 6mV |
| Temperature Coefficient (ppm) | 34ppm/°C |
| Topology | Shunt Adjustable |
Where can I find additional details, specifications and documents for a TL431BCDBZTG4 .?
Additional datasheets, footprints and schematics for TL431BCDBZTG4 . are listed on our Part Details page. You can also find images and similar parts to TL431BCDBZTG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BCDBZTG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BCDBZTG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BCDBZTG4 . fall under?
The TL431BCDBZTG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431BCDBZTG4 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BCDBZTG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BCDBZTG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431BCDBZTG4 . have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for TL431BCDBZTG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BCDBZTG4 . often in real-time on the comparison pages.
What if I can't find stock of TL431BCDBZTG4 .?
You can fill out our help required form which you can use to request a quote for TL431BCDBZTG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.