Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Adjustable precision shunt regulator | Texas Instruments |
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431AQPK .?
Additional datasheets, footprints and schematics for TL431AQPK . are listed on our Part Details page. You can also find images and similar parts to TL431AQPK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AQPK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AQPK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AQPK . fall under?
The TL431AQPK . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431AQPK . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AQPK . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AQPK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AQPK . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL431AQPK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AQPK . often in real-time on the comparison pages.
What if I can't find stock of TL431AQPK .?
You can fill out our help required form which you can use to request a quote for TL431AQPK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.