| Status: | Unknown |
|---|---|
| Series: | TL431 Series |
| RoHS: | Unknown |
Prices starting from US$0.06
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.08
|
52,500
in stock
|
Buy Now |
|
Avnet America
from US$0.06
|
52,500
in stock
|
Buy Now |
|
TME
from US$0.09
|
27,031
in stock
|
Buy Now |
|
Future Electronics
from US$0.07
|
12,500
in stock
|
Buy Now |
|
Micros
from US$0.10
|
10,874
in stock
|
Buy Now |
|
RS
from US$0.09
|
700
in stock
|
Buy Now |
|
EBV Elektronik
-
|
3,857,500
in stock
|
Buy Now |
|
Avnet Silica
-
|
940,000
in stock
|
Buy Now |
|
RS Americas
from US$0.16
|
0
in stock
|
Buy Now |
| Buy Now |
| Voltage Reference Type | Shunt - Adjustable |
|---|---|
| Product Range | TL431 Series |
| Reference Voltage | 2.495V to 36V |
| Initial Accuracy | 1% |
| Temperature Coefficient | - |
| Voltage Reference Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 105°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (17-Dec-2015) |
| Input Voltage | 2.495V to 36V |
| Input Voltage Max | 36V |
| Input Voltage Min | 2.495V |
| Operating Temperature Range | -40°C to +105°C |
| Reference Volt Tolerance ±% | 1% |
| Reference Volts | 2.495V |
| Topology | Shunt Programmable |
| Power Management Rohs Compliant: Yes |Stmicroelectronics TL431AIDT. | Newark Electronics |
| Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 | Avnet America |
| IC: voltage reference source | TME |
| TL431 Series 2.495 V 1 % Surface Mount Programmable Voltage Reference - SOIC-8 | Future Electronics |
| Shunt Voltage Reference, 2.5÷36V, +/-1%, 34ppm/°C, -40÷85°C | Micros |
| V-Ref Adjustable 2.495V to 36V 100mA | RS |
| TL431AIDT, ADJUSTABLE SHUNT VOLTAGE REFERENCE 2.495 - 36V, 1%, 8-PIN SOIC | RS Americas |
Where can I find additional details, specifications and documents for a TL431AIDT?
Additional datasheets, footprints and schematics for TL431AIDT are listed on our Part Details page. You can also find images and similar parts to TL431AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIDT fall under?
The TL431AIDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431AIDT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AIDT have stock available?
Authorised distributors including Newark Electronics, Avnet America, TME, Future Electronics and Micros have stock available or on a lead time for TL431AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIDT often in real-time on the comparison pages.
What if I can't find stock of TL431AIDT?
You can fill out our help required form which you can use to request a quote for TL431AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.