Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
4,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
11,541
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
10,112
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,613
in stock
|
Buy Now | |
element14
from US$0.23
|
4,613
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,613
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
IC Generic Number | 431 |
IC Temperature Range | Commercial |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 3V |
Temperature Coeff Over Temp Range | 3mV |
Topology | Shunt Programmable |
Voltage Regulator Type | Positive Adjustable |
IC: voltage reference source | Transfer Multisort Elektronik |
TL431 Series Adjustable 2.5 to 36 V â–’1 % Shunt Voltage Reference - TO-92 | Future Electronics |
Voltage Reference, Shunt - Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant: Yes |Stmicroelectronics TL431ACZ | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Programmable Voltage Reference,2.495-36V | RS |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a TL431ACZ?
Additional datasheets, footprints and schematics for TL431ACZ are listed on our Part Details page. You can also find images and similar parts to TL431ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACZ fall under?
The TL431ACZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431ACZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431ACZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACZ often in real-time on the comparison pages.
What if I can't find stock of TL431ACZ?
You can fill out our help required form which you can use to request a quote for TL431ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.