Status: | Unknown |
---|---|
Series: | TL431A |
RoHS: | Compliant |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Compliant |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Voltage Reference Case Style | TO-226AA |
RoHS Compliant | Yes |
Adjustable precision shunt regulator | Texas Instruments |
Voltage reference IC,TL431ACLP 2.495-36V | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Reference, Shunt - Adj, To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431ACLP?
Additional datasheets, footprints and schematics for TL431ACLP are listed on our Part Details page. You can also find images and similar parts to TL431ACLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACLP fall under?
The TL431ACLP is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431ACLP when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACLP you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACLP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431ACLP have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TL431ACLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACLP often in real-time on the comparison pages.
What if I can't find stock of TL431ACLP?
You can fill out our help required form which you can use to request a quote for TL431ACLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.