Status: | Unknown |
---|---|
Series: | TL43xx Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL43xx Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Adjustable precision shunt regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TL431ACDR?
Additional datasheets, footprints and schematics for TL431ACDR are listed on our Part Details page. You can also find images and similar parts to TL431ACDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACDR fall under?
The TL431ACDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431ACDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431ACDR have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TL431ACDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACDR often in real-time on the comparison pages.
What if I can't find stock of TL431ACDR?
You can fill out our help required form which you can use to request a quote for TL431ACDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.