| Status: | Unknown |
|---|---|
| Series: | TL431 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Shunt - Adjustable |
|---|---|
| Product Range | TL431 Series |
| Reference Voltage | 2.495V to 36V |
| Initial Accuracy | 1% |
| Temperature Coefficient | - |
| Voltage Reference Case Style | SOT-23 |
| No. of Pins | 5Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy | 1 |
| Accuracy % | 1% |
| Base Number | 431 |
| Cathode Current Ik Max | 100mA |
| IC Generic Number | 431 |
| IC Temperature Range | Commercial |
| Input Voltage | 2.495V to 36V |
| Input Voltage Max | 36V |
| Input Voltage Min | 2.495V |
| Logic Function Number | 431 |
| Operating Temperature Range | 0°C to +70°C |
| Operating Voltage Tolerance + | 1% |
| Output Current Max | 100mA |
| Output Voltage Max | 36V |
| Output Voltage Min | 2.5V |
| Reference Volt Tolerance ±% | 1% |
| Reference Voltage Tolerance | 25mV |
| Reference Volts | 2.495V |
| Temperature Coeff Over Temp Range | 6mV |
| Temperature Coefficient (ppm) | 34ppm/°C |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TL431ACDBVRG4?
Additional datasheets, footprints and schematics for TL431ACDBVRG4 are listed on our Part Details page. You can also find images and similar parts to TL431ACDBVRG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACDBVRG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACDBVRG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACDBVRG4 fall under?
The TL431ACDBVRG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431ACDBVRG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACDBVRG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACDBVRG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431ACDBVRG4 have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for TL431ACDBVRG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACDBVRG4 often in real-time on the comparison pages.
What if I can't find stock of TL431ACDBVRG4?
You can fill out our help required form which you can use to request a quote for TL431ACDBVRG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.