Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
Output Voltage Max | 16V |
Output Current Max | 500mA |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 424 |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 4.5V to 42V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Lighting |
Operating Temperature Range | -40°C to +150°C |
Output Current | 476mA |
Output Voltage | 16V |
Supply Voltage Max | 42V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Ic, Led Driver Pwm Control 8-Son | Newark Electronics |
IC, LED DRIVER PWM CONTROL 8-SON | element14 |
Adjustable LED driver | Texas Instruments |
Where can I find additional details, specifications and documents for a TL4242DRJR .?
Additional datasheets, footprints and schematics for TL4242DRJR . are listed on our Part Details page. You can also find images and similar parts to TL4242DRJR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL4242DRJR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL4242DRJR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL4242DRJR . fall under?
The TL4242DRJR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL4242DRJR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL4242DRJR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL4242DRJR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL4242DRJR . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for TL4242DRJR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL4242DRJR . often in real-time on the comparison pages.
What if I can't find stock of TL4242DRJR .?
You can fill out our help required form which you can use to request a quote for TL4242DRJR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.