| Status: | Unknown |
|---|---|
| Series: | TL4100 Series |
| RoHS: | Unknown |
Prices starting from US$0.35
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.55
|
1,016
in stock
|
Buy Now |
|
Newark Electronics
from US$0.35
|
90
in stock
|
Buy Now |
|
Future Electronics
from US$0.46
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.68
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.53
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.58
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.43
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL4100 Series |
|---|---|
| Actuator Orientation | Side Actuated |
| Switch Mounting | Edge Mount |
| Actuator Style | Rectangular Button |
| Actuating Force | 120gf |
| Contact Rating | 50mA at 12VDC |
| Microswitch TACT | TME |
| Tactile Switch, 0.05A, 12Vdc, 120Gf/Edge | Newark Electronics |
| TL4100 Series Right Angle Edge Mounted Tactile Switch | Future Electronics |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, GULL WING, TL4100 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRect Button, Edge Mount,RAngle | Relay Specialties |
| P004000 TACT SWITCH | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL4100AF120QG?
Additional datasheets, footprints and schematics for TL4100AF120QG are listed on our Part Details page. You can also find images and similar parts to TL4100AF120QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL4100AF120QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL4100AF120QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL4100AF120QG fall under?
The TL4100AF120QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL4100AF120QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL4100AF120QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL4100AF120QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL4100AF120QG have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for TL4100AF120QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL4100AF120QG often in real-time on the comparison pages.
What if I can't find stock of TL4100AF120QG?
You can fill out our help required form which you can use to request a quote for TL4100AF120QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.