Status: | Unknown |
---|---|
Series: | TL4051 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | TL4051 Series |
Reference Voltage | 1.225V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4051 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.49% |
Reference Voltage Tolerance | 6mV |
Reference Volts | 1.225V |
Termination Type | Surface Mount Device |
Topology | Shunt |
1.225-V, 0.5% 50-ppm/°C precision micropower shunt voltage reference | Texas Instruments |
Voltage Ref, Shunt, 1.225V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a TL4051C12IDBZT .?
Additional datasheets, footprints and schematics for TL4051C12IDBZT . are listed on our Part Details page. You can also find images and similar parts to TL4051C12IDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL4051C12IDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL4051C12IDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL4051C12IDBZT . fall under?
The TL4051C12IDBZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL4051C12IDBZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL4051C12IDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the TL4051C12IDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL4051C12IDBZT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL4051C12IDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL4051C12IDBZT . often in real-time on the comparison pages.
What if I can't find stock of TL4051C12IDBZT .?
You can fill out our help required form which you can use to request a quote for TL4051C12IDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.