Status: | Unknown |
---|---|
Series: | TL4051 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL4051 Series |
Reference Voltage | 1.212V to 10V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4051 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 2.4mV |
Reference Volts | 1.212V |
Termination Type | Surface Mount Device |
Topology | Shunt |
Adjustable, 0.2% 50-ppm/°C precision micropower shunt voltage reference | Texas Instruments |
Voltage Ref, Shunt, 1.212V-10V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 1.212V-10V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a TL4051BIDBZT?
Additional datasheets, footprints and schematics for TL4051BIDBZT are listed on our Part Details page. You can also find images and similar parts to TL4051BIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL4051BIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL4051BIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL4051BIDBZT fall under?
The TL4051BIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL4051BIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL4051BIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the TL4051BIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL4051BIDBZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL4051BIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL4051BIDBZT often in real-time on the comparison pages.
What if I can't find stock of TL4051BIDBZT?
You can fill out our help required form which you can use to request a quote for TL4051BIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.